BARTEC 16 x digital out Ex e modex-ethernet-remote-16-x-digital-out-ex-e

Description
In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, solenoid valves, contacts and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote
Description
In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, solenoid valves, contacts and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16 x digital out Ex e - modex-ethernet-remote-16-x-digital-out-ex-e - BARTEC
Bad Mergentheim, Germany
In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, solenoid valves, contacts and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

In the Ex e version, the MODEX digital out module can control various actuators using 16 digital outputs. During operation, a channel can be short-circuited on the short-circuit proof outputs (short-circuit proof to a limited extent). For example, solenoid valves, contacts and also signal transmitters with 24 V/ max. 500 mA can be controlled as actuators. The controlled actuators can be switched off by an emergency stop via a second power supply connection on the module on terminals U- and U+. The module is connected to the process control system via PROFINET or Modbus TCP. The module is addressed automatically. Diagnostics data indicating the status of the outputs with respect to short-circuit or voltage failure can also be transmitted in addition to the user data. This is also displayed on the module itself using LEDs.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Data Acquisition
Product Number modex-ethernet-remote-16-x-digital-out-ex-e
Product Name 16 x digital out Ex e
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
4 x digital out Ex e/8 x digital in Ex i - profibus-interface-4-x-digital-out-ex-e-8-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
16 NAMUR in (16 x digital in Ex i) - profibus-interface-16-namur-in-16-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
16 x digital out Ex i - profibus-interface-16-x-digital-out-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details