SANDPIPER Pump FDA Compliant Diaphragm Pumps Standard FDA

Description
FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. Variable flow capacities across the range are 0–235 gallons per minute. These special duty pumps are constructed of FDA compliant material components of Stainless Steel (wetted castings) and a selection of FDA Santoprene, FDA Nitrile and PTFE diaphragms, check valves and valve seats. Standard non-wetted components are white epoxy coated Aluminum with stainless steel hardware. 1", 1½" and 2" pumps are offered with sanitary clamp fittings and 3" pumps are offered with an ANSI flange. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel components Porting Options Rotatable manifolds, and top or bottom discharge available.
Description
FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. Variable flow capacities across the range are 0–235 gallons per minute. These special duty pumps are constructed of FDA compliant material components of Stainless Steel (wetted castings) and a selection of FDA Santoprene, FDA Nitrile and PTFE diaphragms, check valves and valve seats. Standard non-wetted components are white epoxy coated Aluminum with stainless steel hardware. 1", 1½" and 2" pumps are offered with sanitary clamp fittings and 3" pumps are offered with an ANSI flange. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel components Porting Options Rotatable manifolds, and top or bottom discharge available.

Suppliers

Company
Product
Description
Supplier Links
FDA Compliant Diaphragm Pumps - Standard FDA - SANDPIPER Pump
Mansfield, OH, United States
FDA Compliant Diaphragm Pumps
Standard FDA
FDA Compliant Diaphragm Pumps Standard FDA
FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. Variable flow capacities across the range are 0–235 gallons per minute. These special duty pumps are constructed of FDA compliant material components of Stainless Steel (wetted castings) and a selection of FDA Santoprene, FDA Nitrile and PTFE diaphragms, check valves and valve seats. Standard non-wetted components are white epoxy coated Aluminum with stainless steel hardware. 1", 1½" and 2" pumps are offered with sanitary clamp fittings and 3" pumps are offered with an ANSI flange. Materials Of Construction Electropolished 316 and 302/304 Stainless Steel components Porting Options Rotatable manifolds, and top or bottom discharge available.

FDA (Food & Drug Administration) Material Compliant Pumps are ideally suited for a variety of food processing, pharmaceutical and cosmetic industry applications. The pumps are available in 1" through 3" ball check valve designs and a 2" (line size solids handling) flap check valve design. Variable flow capacities across the range are 0–235 gallons per minute. These special duty pumps are constructed of FDA compliant material components of Stainless Steel (wetted castings) and a selection of FDA Santoprene, FDA Nitrile and PTFE diaphragms, check valves and valve seats. Standard non-wetted components are white epoxy coated Aluminum with stainless steel hardware. 1", 1½" and 2" pumps are offered with sanitary clamp fittings and 3" pumps are offered with an ANSI flange.

  • Materials Of Construction Electropolished 316 and 302/304 Stainless Steel components
  • Porting Options Rotatable manifolds, and top or bottom discharge available.
Supplier's Site

Technical Specifications

  SANDPIPER Pump
Product Category Liquid Handling Pumps
Product Number Standard FDA
Product Name FDA Compliant Diaphragm Pumps
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 666.6 psi (469 m of Water)
Liquid Flow 235.000 GPM (890.15 L/min)
Discharge Size 1.000 to 3.000 inch (25.4 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - Standard Duty Non-Metallic AODD Ball Valve Pumps - S30 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 280.000 GPM (0.00 to 1060.61 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details