IMI Life Science EVO6 Syringe Pump E648

Description
The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is available in mechanical resolutions of 6,000 and 48,000 steps, offering flexibility to meet various application needs. It delivers powerful lift force and valve torque, contributing to its precision, accuracy, and long-term performance. The EVO 6 is suitable for use in analytical, biotechnology, and diagnostic applications. Programmable, maintenance free, precision liquid metering device 60 mm stroke driven via stepper motor and precision lead screw – Available in three mechanical resolutions: 6K, 48K Powerful lift force and valve torque – Exceptional precision, accuracy and lifetime performance Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote Datasheet
Description
The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is available in mechanical resolutions of 6,000 and 48,000 steps, offering flexibility to meet various application needs. It delivers powerful lift force and valve torque, contributing to its precision, accuracy, and long-term performance. The EVO 6 is suitable for use in analytical, biotechnology, and diagnostic applications. Programmable, maintenance free, precision liquid metering device 60 mm stroke driven via stepper motor and precision lead screw – Available in three mechanical resolutions: 6K, 48K Powerful lift force and valve torque – Exceptional precision, accuracy and lifetime performance Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVO6 Syringe Pump - E648 - IMI Life Science
Farmington, CT, United States
EVO6 Syringe Pump
E648
EVO6 Syringe Pump E648
The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is available in mechanical resolutions of 6,000 and 48,000 steps, offering flexibility to meet various application needs. It delivers powerful lift force and valve torque, contributing to its precision, accuracy, and long-term performance. The EVO 6 is suitable for use in analytical, biotechnology, and diagnostic applications. Programmable, maintenance free, precision liquid metering device 60 mm stroke driven via stepper motor and precision lead screw – Available in three mechanical resolutions: 6K, 48K Powerful lift force and valve torque – Exceptional precision, accuracy and lifetime performance Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

The EVO 6 Syringe Pump is a programmable, maintenance-free, precision liquid metering device designed for applications requiring high accuracy and reliability. It features a 60 mm stroke driven by a stepper motor and precision lead screw, ensuring exceptional performance. The pump is available in mechanical resolutions of 6,000 and 48,000 steps, offering flexibility to meet various application needs. It delivers powerful lift force and valve torque, contributing to its precision, accuracy, and long-term performance. The EVO 6 is suitable for use in analytical, biotechnology, and diagnostic applications.

  • Programmable, maintenance free, precision liquid metering device
  • 60 mm stroke driven via stepper motor and precision lead screw – Available in three mechanical resolutions: 6K, 48K
  • Powerful lift force and valve torque – Exceptional precision, accuracy and lifetime performance
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Liquid Handling Pumps
Product Number E648
Product Name EVO6 Syringe Pump
Pump Type Syringe Pump
Unlock Full Specs
to access all available technical data

Similar Products

IP4000 - ip4000 - IMI Life Science
IMI Life Science
Specs
Pump Type Syringe Pump
View Details
Cadent™ 3 Syringe Pump - 100285 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Cadent™ 6M Syringe Pump - 102677-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details