Godiva, Ltd. Prima SmartCAFS200

Description
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fire fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.
Description
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fire fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Suppliers

Company
Product
Description
Supplier Links
Prima SmartCAFS200 -  - 	Godiva, Ltd.
Warwick, Warwickshire, United Kingdom
Prima SmartCAFS200
Prima SmartCAFS200
Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fire fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix proportioning unit (3.3, 5.0, 6.5) and mixing manifold. The computer controlled FoamLogix system constantly monitors the water flow to maintain an accurate and reliable foam/water ratio, designed to inject Class B foam between 0.1% and 9.9% range. Foam pump is an electric driven rotary plunger pump with a maximum foam flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and preprogrammed positions. This is state-of-the-art technology providing the advanced fire fighting power of compressed air foam - improved knockdown times, reduced water damage and water useage.

Supplier's Site

Technical Specifications

  Godiva, Ltd.
Product Category Liquid Handling Pumps
Product Name Prima SmartCAFS200
Pump Type Fire Service Pump
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details