TE Connectivity Solenoid Valves 5000006694-SE

Description
Body Features Body Material : 316 Stainless Steel Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/8" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Common Industrial Areas Pressure Range (BAR) : 3 - 8 Return Mechanism : Differential Pressure Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : 316 Stainless Steel Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/8" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Common Industrial Areas Pressure Range (BAR) : 3 - 8 Return Mechanism : Differential Pressure Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000006694-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000006694-SE
Solenoid Valves 5000006694-SE
Body Features Body Material : 316 Stainless Steel Configuration Features Number of Positions : 2 Mechanical Attachment Pneumatic Connection : 1/8" BSP Product Mounting Feature Type : (2) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Common Industrial Areas Pressure Range (BAR) : 3 - 8 Return Mechanism : Differential Pressure Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Body Material : 316 Stainless Steel

Configuration Features


  • Number of Positions : 2

Mechanical Attachment


  • Pneumatic Connection : 1/8" BSP
  • Product Mounting Feature Type : (2) Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : Common Industrial Areas
  • Pressure Range (BAR) : 3 - 8
  • Return Mechanism : Differential Pressure

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000006694-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000008353-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008998-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000006831-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009447-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details