TE Connectivity Solenoid Valves 5000009917-SE

Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/2" NPT Product Mounting Feature Type : (3) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/2" NPT Product Mounting Feature Type : (3) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000009917-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000009917-SE
Solenoid Valves 5000009917-SE
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2 Dimensions Compatible Cable Diameter Range (MM) : 6 - 9 Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/2" NPT Product Mounting Feature Type : (3) Screws Operation/Applicatio n Actuation Type : Piloted Actuation Operational Use Specification : Explosion Proof Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Body Material : Anodized Aluminum
  • Pneumatic Body : Standard Body for Single Coil

Configuration Features


  • Electrical Connection : Pressure Terminals
  • Number of Positions : 2

Dimensions


  • Compatible Cable Diameter Range (MM) : 6 - 9

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24

Mechanical Attachment


  • Pneumatic Connection : 1/2" NPT
  • Product Mounting Feature Type : (3) Screws

Operation/Application


  • Actuation Type : Piloted Actuation
  • Operational Use Specification : Explosion Proof
  • Response Time (Max) (MSEC) : 38
  • Return Mechanism : Spring
  • Valve Type : Standard

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000009917-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009892-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000010012-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000005316-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details