IDEX Corporation HVAC Air Filter AJ151D

Description
DISCONTINUED BY MANUFACTURER, AIR COMPRESSOR INLINE FILTER, USE FOR R4 SERIES REGENAIR BLOWERS, 10 MICRON RATING, 1.50" FPT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AIR COMPRESSOR INLINE FILTER, USE FOR R4 SERIES REGENAIR BLOWERS, 10 MICRON RATING, 1.50" FPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 223254554 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
223254554
HVAC Air Filter 223254554
DISCONTINUED BY MANUFACTURER, AIR COMPRESSOR INLINE FILTER, USE FOR R4 SERIES REGENAIR BLOWERS, 10 MICRON RATING, 1.50" FPT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AIR COMPRESSOR INLINE FILTER, USE FOR R4 SERIES REGENAIR BLOWERS, 10 MICRON RATING, 1.50" FPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 223254554
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
150mm Plastic Fan Filter Retainer - 09650-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
HVAC Air Filters - 7302823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Intrepid
Airflow 1943 SCFM (3303 m³/hr)
View Details