Qualtek Electronics Corp. 60mm Fan Filter Media 100PPI 09250-M/100

Description
60mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
60mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media designed for use in fan systems, available in 100 pores per inch (PPI) configuration, manufactured to UL 900 Class II standards and RoHS compliant. The physical dimensions are 77.2 mm ± 1.0 in length and 56.6 mm ± 1.0 in width, with a thickness tolerance of 6.65 mm ± 0.1 mm.

Datasheet Summary
Powered by GS/AI

Fan filter media designed for use in fan systems, available in 100 pores per inch (PPI) configuration, manufactured to UL 900 Class II standards and RoHS compliant. The physical dimensions are 77.2 mm ± 1.0 in length and 56.6 mm ± 1.0 in width, with a thickness tolerance of 6.65 mm ± 0.1 mm.

Suppliers

Company
Product
Description
Supplier Links
60mm Fan Filter Media 100PPI - 09250-M/100 - Qualtek Electronics Corp.
Mentor, OH, United States
60mm Fan Filter Media 100PPI
09250-M/100
60mm Fan Filter Media 100PPI 09250-M/100
60mm Fan Filter Media UL 900 Rated Material 100PPI (Pores Per Inch) Media 5 Pieces per Bag

60mm Fan Filter Media
UL 900 Rated Material
100PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09250-M/100
Product Name 60mm Fan Filter Media 100PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 60PPI - 09650-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
40mm Plastic Fan Filter Assembly with 45PPI Media - 09150-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details