Gas filter cell for optical gas analysis, designed to eliminate cross-sensitivities by blocking specific infrared absorption bands; available in 100 mm length with two soldered CaF₂ windows, gold-plated brass housing, hermetic sealing, and 85% transmissivity up to 8 µm; operating temperature range from -25 to +85 °C.
Hermetic gas filter cell with glued CaF2 windows
Hermetic gas filter cells are gas-filled cylinders and are used to block out specific frequency bands of interfering gases in optical gas analysis. Additionally, the cells can be filled with reference gases of certain gas concentrations to be used for calibration of gas analysis systems.
| Innovative Sensor Technology IST USA Division | |
|---|---|
| Product Category | Air Filters (industrial) |
| Product Number | GFC-100-G |
| Product Name | Gas filter cell GFC-100-G |
| Media Type | 2 x glued CaF2 |