New England Tubing Technologies Extruded Tubing

Description
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic extrusion, in-house tool fabrication facility, and extensive technical staff to effectively extrude a wide range of thermoplastic materials which enables us to deliver quality, custom products to meet our customers’ exacting needs. We provide custom configurations with outer diameters less than 1Fr (.33 mm) to larger than 1” (25.4 mm) and inner diameters from 0.003” (.075 mm) to larger than 1” (25.44 mm). We also offer a vast array of standard colors as well as custom color matches, blended compounds, radiopaque compounds, numerous biocompatible and sterilization safe compounds, and compounds designed for flame-retardancy and chemical compatibility, ensuring we can provide our customers with custom tubing in the ideal color and construction required. Tubing is precision cut to length or can be supplied in bulk packaging.
Request a Quote
Description
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic extrusion, in-house tool fabrication facility, and extensive technical staff to effectively extrude a wide range of thermoplastic materials which enables us to deliver quality, custom products to meet our customers’ exacting needs. We provide custom configurations with outer diameters less than 1Fr (.33 mm) to larger than 1” (25.4 mm) and inner diameters from 0.003” (.075 mm) to larger than 1” (25.44 mm). We also offer a vast array of standard colors as well as custom color matches, blended compounds, radiopaque compounds, numerous biocompatible and sterilization safe compounds, and compounds designed for flame-retardancy and chemical compatibility, ensuring we can provide our customers with custom tubing in the ideal color and construction required. Tubing is precision cut to length or can be supplied in bulk packaging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extruded Tubing -  - New England Tubing Technologies
Lisbon, NH, USA
Extruded Tubing
Extruded Tubing
New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic extrusion, in-house tool fabrication facility, and extensive technical staff to effectively extrude a wide range of thermoplastic materials which enables us to deliver quality, custom products to meet our customers’ exacting needs. We provide custom configurations with outer diameters less than 1Fr (.33 mm) to larger than 1” (25.4 mm) and inner diameters from 0.003” (.075 mm) to larger than 1” (25.44 mm). We also offer a vast array of standard colors as well as custom color matches, blended compounds, radiopaque compounds, numerous biocompatible and sterilization safe compounds, and compounds designed for flame-retardancy and chemical compatibility, ensuring we can provide our customers with custom tubing in the ideal color and construction required. Tubing is precision cut to length or can be supplied in bulk packaging.

New England Tubing Technologies specializes in custom extrusions featuring small diameter, thin-wall, tight tolerance extruded tubing. Building on more than 50 years of extrusion experience of our parent company, New England Wire Technologies, we utilize our comprehensive background in thermoplastic extrusion, in-house tool fabrication facility, and extensive technical staff to effectively extrude a wide range of thermoplastic materials which enables us to deliver quality, custom products to meet our customers’ exacting needs.

We provide custom configurations with outer diameters less than 1Fr (.33 mm) to larger than 1” (25.4 mm) and inner diameters from 0.003” (.075 mm) to larger than 1” (25.44 mm).

We also offer a vast array of standard colors as well as custom color matches, blended compounds, radiopaque compounds, numerous biocompatible and sterilization safe compounds, and compounds designed for flame-retardancy and chemical compatibility, ensuring we can provide our customers with custom tubing in the ideal color and construction required.

Tubing is precision cut to length or can be supplied in bulk packaging.

Supplier's Site

Technical Specifications

  New England Tubing Technologies
Product Category Tubing
Product Name Extruded Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details