IDEX Health & Science LC/MS Column with 2µm Frit 5046IV-05030-003-20

Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.
Description
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Suppliers

Company
Product
Description
Supplier Links
LC/MS Column with 2µm Frit - 5046IV-05030-003-20 - IDEX Health & Science
Oak Harbor, WA, USA
LC/MS Column with 2µm Frit
5046IV-05030-003-20
LC/MS Column with 2µm Frit 5046IV-05030-003-20
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volume fittings permit Accel-X columns to achieve high efficiency and excellent peak shape.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 5046IV-05030-003-20
Product Name LC/MS Column with 2µm Frit
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 4.6 x 250 mm - 79273 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Econo-Pac Serum IgG Purification Kit - 732-2027 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Analytical Guard Cartridge - 9105-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 1 mm (0.0394 inch)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details