Hamilton Company RCX-30 7 µm 4.6 x 150 mm PEEK 79370

Description
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.
Request a Quote
Description
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RCX-30 7 µm 4.6 x 150 mm PEEK - 79370 - Hamilton Company
Reno, NV, United States
RCX-30 7 µm 4.6 x 150 mm PEEK
79370
RCX-30 7 µm 4.6 x 150 mm PEEK 79370
The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.

The Hamilton RCX-10 and RCX-30 carbohydrate analysis columns are designed for the isocratic or gradient separation of carbohydrates. The exchange capacity of the RCX-10/RCX-30 is greater than that of the PRP-X100, leading to characteristics better suited for the separation of carbohydrates. Simple samples with two or three carbohydrates can be quickly separated isocratically, while more complex samples require gradient elution to fully resolve all the analytes of interest. When an isocratic method is used with a conductivity, refractive index, ultraviolet, or pulsed amperometric detector (PAD), mono and disaccharides such as glucose, fructose, sucrose and lactose can be quickly determined.

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79370
Product Name RCX-30 7 µm 4.6 x 150 mm PEEK
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
Packing Diameter 7 µm (0.2756 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-1 5 µm 4.1 x 250 mm - 79820 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
HxSil C8 Semiprep/Preparative Kit - 79135 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
PRP-3 Analytical Replacement Cartridge - 79395 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details