IDEC Corporation Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec LB6P-2T01VR

Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec - 65W5973 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
65W5973
Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec 65W5973
PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 18.2MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:18.2mm; Forward Current If:22mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; Forward Voltage:5V; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65W5973
Product Name Panel Mount Indicator, Led, 18.2Mm, Red, 5V; Led Color Idec
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details