Ideal Power Ltd. AC DC Desktop, Wall Power Adapters 15DYS6150-1201000P

Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2882-15DYS6150-1201000P-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2882-15DYS6150-1201000P-ND
AC DC Desktop, Wall Power Adapters 2882-15DYS6150-1201000P-ND
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Ideal Power - 28AC7209 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Ideal Power
28AC7209
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Ideal Power 28AC7209
ADAPTOR, AC-DC, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2882-15DYS6150-1201000P-ND 28AC7209
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Ideal Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data