AMETEK Programmable Power DC Power Supply XPH35-4T

Description
The XPH35-4T is a 305 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 305W Dual Output plus Auxilary Variable 1.5 -5V output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4T is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4T uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4T triple-output model has the same features as the dual-output model with an additional variable auxilary output of 1.5 volts to 5 volts with a minimum of 5A current capabilities.
Datasheet
Description
The XPH35-4T is a 305 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 305W Dual Output plus Auxilary Variable 1.5 -5V output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4T is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4T uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4T triple-output model has the same features as the dual-output model with an additional variable auxilary output of 1.5 volts to 5 volts with a minimum of 5A current capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPH35-4T - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPH35-4T
DC Power Supply XPH35-4T
The XPH35-4T is a 305 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35V Current: 0-4A Power: 305W Dual Output plus Auxilary Variable 1.5 -5V output Low noise Excellent line/load regulation Coarse and ine voltage controls Constant voltage or constant current operation with automatic crossover and mode indication Individual On/Off switch per output (not including fixed output) Switchable remote sense The XPH35-4T is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4T uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response. The XPH35-4T triple-output model has the same features as the dual-output model with an additional variable auxilary output of 1.5 volts to 5 volts with a minimum of 5A current capabilities.

The XPH35-4T is a 305 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35V
  • Current: 0-4A
  • Power: 305W
  • Dual Output plus Auxilary Variable 1.5 -5V output
  • Low noise
  • Excellent line/load regulation
  • Coarse and ine voltage controls
  • Constant voltage or constant current operation with automatic crossover and mode indication
  • Individual On/Off switch per output (not including fixed output)
  • Switchable remote sense

The XPH35-4T is a compact, high performance, low cost power supply suited for benchtop applications. The XPH35-4T uses combined switchmode preregulation with linear post-regulation to provide performance comparable with an all-linear design. The XPH35-4D features excellent line and load regulation with low noise and good transient response.

The XPH35-4T triple-output model has the same features as the dual-output model with an additional variable auxilary output of 1.5 volts to 5 volts with a minimum of 5A current capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPH35-4T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products