Ideal Industries, Inc. Standard Tie B-4-18-0-C

Description
MULTI-PURPOSE, MINIATURE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.039 INCH APPLICATION GENERAL PURPOSE
Datasheet
Description
MULTI-PURPOSE, MINIATURE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.039 INCH APPLICATION GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - B-4-18-0-C - Ideal Industries, Inc.
Sycamore, IL, USA
Standard Tie
B-4-18-0-C
Standard Tie B-4-18-0-C
MULTI-PURPOSE, MINIATURE TYPE NYLON 6/6 MATERIAL ULTRAVIOLET BLACK COLOR 4 INCH 0.095 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH NYLON 6/6 CLIP MATERIAL BUCHANAN BRAND THICKNESS 0.039 INCH APPLICATION GENERAL PURPOSE
  • MULTI-PURPOSE, MINIATURE TYPE
  • NYLON 6/6 MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 4 INCH
  • 0.095 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • NYLON 6/6 CLIP MATERIAL
  • BUCHANAN BRAND
  • THICKNESS 0.039 INCH
  • APPLICATION GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Cable Ties
Product Number B-4-18-0-C
Product Name Standard Tie
Color Ultraviolet Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-007 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details