SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
3.75 INCH
3.75 LENGTH IN INCH
0.1 INCH
500 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.31 INCH W X 1 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDI-350 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
3.75 INCH
3.75 LENGTH IN INCH
0.1 INCH
500 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.31 INCH W X 1 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDI-350 MODEL
SINGLE, HORIZONTAL FLAG TYPE
NYLON MATERIAL
NATURAL COLOR
3.75 INCH
3.75 LENGTH IN INCH
0.1 INCH
500 STANDARD PACKAGE
18 LB TENSILE STRENGTH
0.75 INCH BUNDLE DIAMETER
0.31 INCH W X 1 INCH H MARKING PAD SIZE
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
RTIDI-350 MODEL