SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14PE MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14PE MODEL
SINGLE, HORIZONTAL FLAG TYPE
POLYETHYLENE MATERIAL
NATURAL COLOR
15 INCH
15 LENGTH IN INCH
0.125 INCH
250 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
RAP-TIGHT. BRAND
LENGTH IN INCH - UOM IN
BTID-14PE MODEL