IDENTCO International Heat Shrink Sleeves IMS Series

Description
ULTIMATE DURABILITY FOR EXTREME WIRING APPLICATIONS IDENTCO® heat shrink polyolefin wire markers are the identification choice for the most demanding applications. When used with the recommended TTRR™-D thermal transfer resin ribbon, the printed legend is permanently locked in upon heat shrinking of the sleeve. IMS™ Series markers are impervious to harsh chemicals and high temperatures, provide excellent legend permanence when exposed to fuels, oils, and other fluids found in military and aerospace applications, and are flame-retardant. IDENTCO offers heat shrink markers in all of the industry’s common styles, sizes, and shrink ratios. The chart below represents our most popular sleeves. Please contact your IDENTCO representative for availability of sizes and styles not shown here. SPECIFICATIONS • Irradiated heat-shrinkable polyolefin • Flame retardant UL224 VW-1 • 2:1 shrink ratio • Thermal transfer printable • Meets: - SAE-AMS-DTL-23053/5 Class 1&3 - SAE-AS 81531 / 5942 - MIL-STD-202F method 215J • Resistant to: - Skydrol LD-4 - Jet fuel - IPA 70% - Methyl propyl ketone - Gasoline
Description
ULTIMATE DURABILITY FOR EXTREME WIRING APPLICATIONS IDENTCO® heat shrink polyolefin wire markers are the identification choice for the most demanding applications. When used with the recommended TTRR™-D thermal transfer resin ribbon, the printed legend is permanently locked in upon heat shrinking of the sleeve. IMS™ Series markers are impervious to harsh chemicals and high temperatures, provide excellent legend permanence when exposed to fuels, oils, and other fluids found in military and aerospace applications, and are flame-retardant. IDENTCO offers heat shrink markers in all of the industry’s common styles, sizes, and shrink ratios. The chart below represents our most popular sleeves. Please contact your IDENTCO representative for availability of sizes and styles not shown here. SPECIFICATIONS • Irradiated heat-shrinkable polyolefin • Flame retardant UL224 VW-1 • 2:1 shrink ratio • Thermal transfer printable • Meets: - SAE-AMS-DTL-23053/5 Class 1&3 - SAE-AS 81531 / 5942 - MIL-STD-202F method 215J • Resistant to: - Skydrol LD-4 - Jet fuel - IPA 70% - Methyl propyl ketone - Gasoline

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Sleeves - IMS Series - IDENTCO International
Ingleside, IL, USA
Heat Shrink Sleeves
IMS Series
Heat Shrink Sleeves IMS Series
ULTIMATE DURABILITY FOR EXTREME WIRING APPLICATIONS IDENTCO® heat shrink polyolefin wire markers are the identification choice for the most demanding applications. When used with the recommended TTRR™-D thermal transfer resin ribbon, the printed legend is permanently locked in upon heat shrinking of the sleeve. IMS™ Series markers are impervious to harsh chemicals and high temperatures, provide excellent legend permanence when exposed to fuels, oils, and other fluids found in military and aerospace applications, and are flame-retardant. IDENTCO offers heat shrink markers in all of the industry’s common styles, sizes, and shrink ratios. The chart below represents our most popular sleeves. Please contact your IDENTCO representative for availability of sizes and styles not shown here. SPECIFICATIONS • Irradiated heat-shrinkable polyolefin • Flame retardant UL224 VW-1 • 2:1 shrink ratio • Thermal transfer printable • Meets: - SAE-AMS-DTL-23053/5 Class 1&3 - SAE-AS 81531 / 5942 - MIL-STD-202F method 215J • Resistant to: - Skydrol LD-4 - Jet fuel - IPA 70% - Methyl propyl ketone - Gasoline

ULTIMATE DURABILITY FOR EXTREME WIRING APPLICATIONS

IDENTCO® heat shrink polyolefin wire markers are the identification choice for the most demanding applications. When used with the recommended TTRR™-D thermal transfer resin ribbon, the printed legend is permanently locked in upon heat shrinking of the sleeve. IMS™ Series markers are impervious to harsh chemicals and high temperatures, provide excellent legend permanence when exposed to fuels, oils, and other fluids found in military and aerospace applications, and are flame-retardant.

IDENTCO offers heat shrink markers in all of the industry’s common styles, sizes, and shrink ratios. The chart below represents our most popular sleeves. Please contact your IDENTCO representative for availability of sizes and styles not shown here.

SPECIFICATIONS

• Irradiated heat-shrinkable polyolefin

• Flame retardant UL224 VW-1

• 2:1 shrink ratio

• Thermal transfer printable

• Meets:

- SAE-AMS-DTL-23053/5 Class 1&3

- SAE-AS 81531 / 5942

- MIL-STD-202F method 215J

• Resistant to:

- Skydrol LD-4

- Jet fuel

- IPA 70%

- Methyl propyl ketone

- Gasoline

Supplier's Site

Technical Specifications

  IDENTCO International
Product Category Wire Markers and Cable Markers
Product Number IMS Series
Product Name Heat Shrink Sleeves
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details