Ideal Industries, Inc. Auger Drill Bit 35-977

Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet
Description
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 35-977 - Ideal Industries, Inc.
Sycamore, IL, USA
Auger Drill Bit
35-977
Auger Drill Bit 35-977
LONG SHIP, HEAVY DUTY TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HARDENED, TEMPERED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE RESI-MASTER[TM] BRAND
  • LONG SHIP, HEAVY DUTY TYPE
  • 18 INCH OVERALL LENGTH
  • 15 INCH FLUTE LENGTH
  • HARDENED, TEMPERED PROCESS
  • TWIST FLUTE TYPE
  • 15/16 INCH DRILL SIZE
  • RESI-MASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Drill Bits
Product Number 35-977
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill, Pilot 1/4
Specs
Diameter 0.250 inch (6.3 mm)
View Details
Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711431-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details