RS Components, Ltd. Magnetic Drill Bits 1238495

Description
M2 16mm long series RS Pro HSS cutter
Request a Quote
Description
M2 16mm long series RS Pro HSS cutter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drill Bits - 1238495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Drill Bits
1238495
Magnetic Drill Bits 1238495
M2 16mm long series RS Pro HSS cutter

M2 16mm long series RS Pro HSS cutter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1238495
Product Name Magnetic Drill Bits
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Drill Bit Sets - 126788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Cutting Application Metal
View Details
Drill Bits - 213972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.075 inch (1.9 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details