Avago Technologies’ family of SMT PLCC-2 LED indicators is packaged in the industry standard PLCC-2 package. These SMT PLCC-2 LED indicators exhibit high reliability, high performance and are designed to work under a wide range of environmental conditions. The high reliability feature makes these SMT PLCC-2 LED indicators well suited for use in interior signs application conditions.
To help facilitate easy pick and place assembly, the Avago SMT PLCC-2 LED indicators are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin.
These SMT PLCC-2 LED indicators are also compatible with reflow soldering process. The wide viewing angle at 120° makes our SMT PLCC-2 LED indicators best suited for use in applications such as panel, push button, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these SMT PLCC-2 LED indicators to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these SMT PLCC-2 LED indicators can also be used as LED pixels in interior electronic signs.
White, Cool 8000K LED Indication - Discrete 3.2V 2-PLCC
White, Cool 8000K LED Indication - Discrete 3.2V 2-PLCC
White, Cool 8000K LED Indication - Discrete 3.2V 2-PLCC
LED, Cool White, 3.55 cd, 120 , 20 mA, 2.8 V RoHS Compliant: Yes
Standard LEDs - SMD White, 8000K 2300mcd, 20mA
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | ASMT-UWB1-NX3A2 | 516-3218-2-ND | 58Y4571 | ASMT-UWB1-NX3A2 |
| Product Name | OneWhite SMT PLCC-2 LED Indicator | LED Indication - Discrete | Led, Cool White, 3.55 Cd, 120 , 20 Ma, 2.8 V Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | PLCC | 2-PLCC | ||
| LED Type | White | White | ||
| Color Temperature | 8000 K | |||
| Viewing Angle | 120 degrees | 120 degrees |