IDEA, Inc. G60B Series G60B/O

Description
Lamp located 3.2 mm above the PCB, pinout reverse optional
Description
Lamp located 3.2 mm above the PCB, pinout reverse optional

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G60B Series
G60B/O
G60B Series G60B/O
Lamp located 3.2 mm above the PCB, pinout reverse optional

Lamp located 3.2 mm above the PCB, pinout reverse optional

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G60B/O
Product Name G60B Series
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WXL02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details