IDEA, Inc. G61B Series G61B/G

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61B Series
G61B/G
G61B Series G61B/G
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61B/G
Product Name G61B Series
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4.0X4.0MM RA. RED SMD LED - AA4040SURSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers