IDEA, Inc. G71B Series G71B/YT

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G71B Series
G71B/YT
G71B Series G71B/YT
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G71B/YT
Product Name G71B Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.0X2.5MM YELLOW/WHITE SMD LED - APB3025SYKQWDF - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; White
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers