IDEA, Inc. G611B/X-UL Series G611B/G5-UL

Description
Right angle indicator with leads left uncut
Datasheet
Description
Right angle indicator with leads left uncut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G611B/X-UL Series
G611B/G5-UL
G611B/X-UL Series G611B/G5-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G611B/G5-UL
Product Name G611B/X-UL Series
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 67-1699-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers