Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 620nm Red, 524nm Green, 471nm Blue LED Indication - Discrete 2V Red, 3.1V Green, 3.1V Blue 6-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Manufacturer: Broadcom Limited
Category: Optoelectronics LED Indication - Discrete
Series: ASMB-UTF0
Product Status: Active
Color: Red, Green, Blue (RGB)
Configuration: Independent
Lens Transparency: Diffused
Millicandela Rating: 650mcd Red, 1420mcd Green, 360mcd Blue
Lens Style: Oval with Flat Top
Voltage - Forward (Vf) (Typ): 2V Red, 3.1V Green, 3.1V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
LED, RGB, 650MCD/1.42CD/360MCD
Standard LEDs - SMD 2828 Tricolor PLCC6 LEDs
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 516-4385-2-ND | 31AJ4480 | ASMB-UTF0-0D20B | |
| Product Name | LED Indication - Discrete | Optoelectronics LED Indication - Discrete | Led, Rgb, 650Mcd/1.42Cd/360Mcd, Plcc-6 Rohs Compliant Broadcom | Standard LEDs - SMD |
| LED Package: | 6-SMD, J-Lead | |||
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | ||
| Peak Wavelength | 467 to 628 nm (4670 to 6280 Å) | |||
| Viewing Angle | 110 degrees |