Broadcom Inc. Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QABD-AEF0E

Description
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.
Request a Quote Datasheet
Description
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QABD-AEF0E - Broadcom Inc.
San Jose, CA, USA
Super 0.5W Power PLCC-4 Surface Mount LED Indicator
ASMT-QABD-AEF0E
Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QABD-AEF0E
The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED. The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.

The Super 0.5W Power PLCC-4 SMT LED is an extension of Power PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED.
The Super 0.5W Power PLCC-4 SMT LEDs are designed for higher reliability, better performance, and operate under a wide range of environmental conditions. The performance characteristics of these new mid-power LEDs make them uniquely suitable for use in harsh conditions such as in automotive applications, and in electronics signs and signals.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel is shipped in single intensity and color bin (except for red), to provide close uniformity.

Supplier's Site
LED Color Lighting - 516-2949-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2949-2-ND
LED Color Lighting 516-2949-2-ND
LED Lighting Color - Amber 591nm (583nm ~ 598nm) 4-PLCC

LED Lighting Color - Amber 591nm (583nm ~ 598nm) 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-QABD-AEF0E
High Power LEDs - Single Color ASMT-QABD-AEF0E
High Power LEDs - Single Color Amber, 593nm 16.5lm, 150mA

High Power LEDs - Single Color Amber, 593nm 16.5lm, 150mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QABD-AEF0E 516-2949-2-ND ASMT-QABD-AEF0E
Product Name Super 0.5W Power PLCC-4 Surface Mount LED Indicator LED Color Lighting High Power LEDs - Single Color
LED Package: Mini PLCC-4 4-PLCC
LED Type Amber Amber
Peak Wavelength 596 nm (5962 Å) 591 nm (5910 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE1077M3A-R - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Infrared; Red
Peak Wavelength 770 nm (7700 Å)
View Details