Broadcom Inc. Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QGBE-NFH0E

Description
The Super 0.5W Power PLCC-4 SMT LED is the first warm white mid-Power PLCC-4 SMT LEDs using InGaN chip technology. This package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED
Request a Quote Datasheet
Description
The Super 0.5W Power PLCC-4 SMT LED is the first warm white mid-Power PLCC-4 SMT LEDs using InGaN chip technology. This package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super 0.5W Power PLCC-4 Surface Mount LED Indicator - ASMT-QGBE-NFH0E - Broadcom Inc.
San Jose, CA, USA
Super 0.5W Power PLCC-4 Surface Mount LED Indicator
ASMT-QGBE-NFH0E
Super 0.5W Power PLCC-4 Surface Mount LED Indicator ASMT-QGBE-NFH0E
The Super 0.5W Power PLCC-4 SMT LED is the first warm white mid-Power PLCC-4 SMT LEDs using InGaN chip technology. This package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED

The Super 0.5W Power PLCC-4 SMT LED is the first warm white mid-Power PLCC-4 SMT LEDs using InGaN chip technology. This package can be driven at high current due to its superior package design. The product is able to dissipate the heat more efficiently compared to the Power PLCC-4 SMT LEDs. These LEDs produce higher light output with better flux performance compared to the Power PLCC-4 SMT LED

Supplier's Site
LED Color Lighting - 516-2678-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2678-2-ND
LED Color Lighting 516-2678-2-ND
LED Lighting Color - Green 522nm (Typ) 4-PLCC

LED Lighting Color - Green 522nm (Typ) 4-PLCC

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-QGBE-NFH0E 516-2678-2-ND
Product Name Super 0.5W Power PLCC-4 Surface Mount LED Indicator LED Color Lighting
LED Package: PLCC-4 4-PLCC
LED Type Green Green
Peak Wavelength 516 nm (5165 Å) 522 nm (5220 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE4047N-UB - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details