Broadcom Inc. LED Indication - Discrete - ALMD-EL3D-VX002 ALMD-EL3D-VX002

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143349-ALMD-EL3D-VX 002 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 6750mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 594nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD, Gull Wing Height (Maximum): 7.00mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ALMD-EL3D Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 4.20mm L x 4.20mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143349-ALMD-EL3D-VX 002 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 6750mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 594nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD, Gull Wing Height (Maximum): 7.00mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ALMD-EL3D Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 4.20mm L x 4.20mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ALMD-EL3D-VX002 - 1143349-ALMD-EL3D-VX002 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-EL3D-VX002
1143349-ALMD-EL3D-VX002
LED Indication - Discrete - ALMD-EL3D-VX002 1143349-ALMD-EL3D-VX002
Manufacturer: Broadcom Limited Win Source Part Number: 1143349-ALMD-EL3D-VX 002 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Viewing Angle: 30° Lens Color: Amber Lens Transparency: Clear Millicandela Rating: 6750mcd Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 594nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Domed Top Manufacturer Homepage: www.avagotech.com Manufacturer Package: 4-SMD, Gull Wing Height (Maximum): 7.00mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ALMD-EL3D Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 4.20mm L x 4.20mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143349-ALMD-EL3D-VX002
Packaging: Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Viewing Angle: 30°
Lens Color: Amber
Lens Transparency: Clear
Millicandela Rating: 6750mcd
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 594nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Domed Top
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 4-SMD, Gull Wing
Height (Maximum): 7.00mm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ALMD-EL3D
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 4.20mm L x 4.20mm W
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 516-2163-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2163-2-ND
LED Indication - Discrete 516-2163-2-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-EL3D-VX002
Standard LEDs - SMD ALMD-EL3D-VX002
Standard LEDs - SMD Amber 5mm SMT Round 30 Degrees

Standard LEDs - SMD Amber 5mm SMT Round 30 Degrees

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1143349-ALMD-EL3D-VX002 516-2163-2-ND ALMD-EL3D-VX002
Product Name LED Indication - Discrete - ALMD-EL3D-VX002 LED Indication - Discrete Standard LEDs - SMD
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å)
Viewing Angle 30 degrees 30 degrees
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AR30-AST00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-3070HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details