Broadcom Inc. LED Color Lighting ASM3-SLD1-NST0H

Description
LED Lighting Color Horticulture Royal Blue 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Horticulture Royal Blue 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-4335-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-4335-2-ND
LED Color Lighting 516-4335-2-ND
LED Lighting Color Horticulture Royal Blue 1414 (3535 Metric)

LED Lighting Color Horticulture Royal Blue 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASM3-SLD1-NST0H
High Power LEDs - Single Colour ASM3-SLD1-NST0H
High Power LEDs - Single Colour Horticulture 3W 3535 SMT LED

High Power LEDs - Single Colour Horticulture 3W 3535 SMT LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4335-2-ND ASM3-SLD1-NST0H
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - ASMT-TBBM-NS402-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000K1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details