Broadcom Inc. LED Indication - Discrete AAMD-LG38-YZ002

Description
MINI HB SMT OVAL RED100 X 50DEG
Request a Quote Datasheet
Description
MINI HB SMT OVAL RED100 X 50DEG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AAMD-LG38-YZ002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LG38-YZ002TR-ND
LED Indication - Discrete 516-AAMD-LG38-YZ002TR-ND
MINI HB SMT OVAL RED100 X 50DEG

MINI HB SMT OVAL RED100 X 50DEG

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-LG38-YZ002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LG38-YZ002CT-ND
LED Indication - Discrete 516-AAMD-LG38-YZ002CT-ND
MINI HB SMT OVAL RED100 X 50DEG

MINI HB SMT OVAL RED100 X 50DEG

Buy Now Datasheet
LED Indication - Discrete - 516-AAMD-LG38-YZ002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AAMD-LG38-YZ002DKR-ND
LED Indication - Discrete 516-AAMD-LG38-YZ002DKR-ND
MINI HB SMT OVAL RED100 X 50DEG

MINI HB SMT OVAL RED100 X 50DEG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AAMD-LG38-YZ002TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 629 nm (6290 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2780EC3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers