Broadcom Inc. PLCC-4 Tricolor Black Surface LED ASMB-MTB1-0A3A2

Description
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet
Description
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
San Jose, CA, USA
PLCC-4 Tricolor Black Surface LED
ASMB-MTB1-0A3A2
PLCC-4 Tricolor Black Surface LED ASMB-MTB1-0A3A2
This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display. These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

This family of SMT LEDs are in PLCC-4 package. A wide viewing angle of 115° together with the built in reflector drives up the intensity of light output making these LEDs suitable for use in interior electronics signs. The black top surface of the LED provides better contrast enhancement, especially in full color display.
These LEDs are compatible with reflow soldering process. For easy pick & place, the LEDs are shipped in EIA-compliant tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity.

Supplier's Site
LED Indication - Discrete - 516-3280-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3280-2-ND
LED Indication - Discrete 516-3280-2-ND
Red, Green, Blue (RGB) 625nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-PLCC

Red, Green, Blue (RGB) 625nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.1V Green, 3.1V Blue 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMB-MTB1-0A3A2
1018632-ASMB-MTB1-0A3A2
LED Indication - Discrete - ASMB-MTB1-0A3A2 1018632-ASMB-MTB1-0A3A2
Manufacturer: Broadcom Limited Win Source Part Number: 1018632-ASMB-MTB1-0A 3A2 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.1V Green, 3.1V Blue Viewing Angle: 115° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 540mcd Red, 1600mcd Green, 350mcd Blue Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 625nm Red, 530nm Green, 470nm Blue Wavelength - Peak: 634nm Red, 522nm Green, 465nm Blue Height (Max): 1.90mm Family Name: ASMB-MTB1-0A3A2 Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Alternative Parts (Cross-Reference): HT-311FCH5; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018632-ASMB-MTB1-0A3A2
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2.1V Red, 3.1V Green, 3.1V Blue
Viewing Angle: 115°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 540mcd Red, 1600mcd Green, 350mcd Blue
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 625nm Red, 530nm Green, 470nm Blue
Wavelength - Peak: 634nm Red, 522nm Green, 465nm Blue
Height (Max): 1.90mm
Family Name: ASMB-MTB1-0A3A2
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Alternative Parts (Cross-Reference): HT-311FCH5;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Led, Rgb, 625/530/470Nm, Smd, Round; Led Color Broadcom - 58Y4526 - Newark, An Avnet Company
Chicago, IL, United States
Led, Rgb, 625/530/470Nm, Smd, Round; Led Color Broadcom
58Y4526
Led, Rgb, 625/530/470Nm, Smd, Round; Led Color Broadcom 58Y4526
LED, RGB, 625/530/470NM, SMD, ROUND; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:115°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

LED, RGB, 625/530/470NM, SMD, ROUND; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:115°; Lens Shape:Round; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2.1V, G 3.1V, B 3.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-MTB1-0A3A2
Standard LEDs - SMD ASMB-MTB1-0A3A2
Standard LEDs - SMD PLCC4T MtBS WF Silicone RGB

Standard LEDs - SMD PLCC4T MtBS WF Silicone RGB

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - ASMB-MTB1-0A3A2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
ASMB-MTB1-0A3A2
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) ASMB-MTB1-0A3A2
20mA 白色透镜 Positive post -40°C~+100°C Common anode RGB 115° SMD3528 Light Emitting Diodes (LED) ROHS

20mA 白色透镜 Positive post -40°C~+100°C Common anode RGB 115° SMD3528 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4 - 107-ASMB-MTB1-0A3A2 - Utmel Electronic Limited
Hong Kong, China
AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4
107-ASMB-MTB1-0A3A2
AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4 107-ASMB-MTB1-0A3A2
AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4

AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMB-MTB1-0A3A2 516-3280-2-ND 1018632-ASMB-MTB1-0A3A2 58Y4526 ASMB-MTB1-0A3A2 ASMB-MTB1-0A3A2 107-ASMB-MTB1-0A3A2
Product Name PLCC-4 Tricolor Black Surface LED LED Indication - Discrete LED Indication - Discrete - ASMB-MTB1-0A3A2 Led, Rgb, 625/530/470Nm, Smd, Round; Led Color Broadcom Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) AVAGO TECHNOLOGIES ASMB-MTB1-0A3A2 LED, HB, RGB, 0.09W, PLCC-4
LED Package: PLCC-4 4-PLCC 3.20mm Lx2.80mm W
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Red, Green, Blue Red; Green; Blue; RGB Red; Green; Blue; Red, Green, Blue (RGB)
Peak Wavelength 465 to 634 nm (4650 to 6340 Å) 465 to 634 nm (4650 to 6340 Å) 625 nm (6250 Å) 625 nm (6250 Å) 634 nm (6340 Å)
Viewing Angle 115 degrees 115 degrees 115 degrees 115 degrees 115 degrees 115 degrees
Luminous Intensity 285 to 2240 milliCandela 350 to 1600 milliCandela 540 milliCandela 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details