Broadcom Inc. LED Color Lighting ASMT-MG00-NGJ00

Description
LED Lighting Color Moonstone™ Green 525nm (515nm ~ 535nm) TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
LED Lighting Color Moonstone™ Green 525nm (515nm ~ 535nm) TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 516-1711-5-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-1711-5-ND
LED Color Lighting 516-1711-5-ND
LED Lighting Color Moonstone™ Green 525nm (515nm ~ 535nm) TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color Moonstone™ Green 525nm (515nm ~ 535nm) TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1711-5-ND
Product Name LED Color Lighting
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Multichip LED - MT101NP-UG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details