IDEA, Inc. G66B Series G66B/YG

Description
Right angle indicator, short size front to back
Datasheet
Description
Right angle indicator, short size front to back
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G66B Series
G66B/YG
G66B Series G66B/YG
Right angle indicator, short size front to back

Right angle indicator, short size front to back

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G66B/YG
Product Name G66B Series
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 54 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details