IDEA, Inc. G70B Series G70B/G2

Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet
Description
Designed to snap into a nominal 1/4" hole from the front of a panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G70B Series
G70B/G2
G70B Series G70B/G2
Designed to snap into a nominal 1/4" hole from the front of a panel

Designed to snap into a nominal 1/4" hole from the front of a panel

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G70B/G2
Product Name G70B Series
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED White Lighting - 475-GWCSSRM2.PM-N2N4-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Specs
LED Package: 1206
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details