Broadcom Inc. Optoelectronics - LED Indication - Discrete ASMT-CW40

Description
Win Source Part Number: 1134964-ASMT-CW40 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR) Standard Package: 4,000 Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Height (Max): 0.30mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.00mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.30mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-C Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1134964-ASMT-CW40 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR) Standard Package: 4,000 Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Height (Max): 0.30mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.00mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.30mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-C Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1134964-ASMT-CW40
Optoelectronics - LED Indication - Discrete 1134964-ASMT-CW40
Win Source Part Number: 1134964-ASMT-CW40 Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel (TR) Standard Package: 4,000 Configuration: Standard Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 115mcd Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 5mA Height (Max): 0.30mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: Chip LED Dimension: 1.60mm L x 1.00mm W Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.30mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: ASMT-C Product Status: Obsolete

Win Source Part Number: 1134964-ASMT-CW40
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel (TR)
Standard Package: 4,000
Configuration: Standard
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 115mcd
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 5mA
Height (Max): 0.30mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.00mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.30mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: ASMT-C
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1134964-ASMT-CW40
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
LED White Lighting - 1416-L128-3580CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers