IHD 2151 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IHD 2151
Description
Round lamp, diffused
Datasheet
Description
Round lamp, diffused
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IHD 2151 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Package:
|
T-1
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
697 nm (6970 Å)
|
|
Viewing Angle
|
70 degrees
|
|
Optical Power Output
|
45 milliwatts
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
LED Package:
T-1
LED Type
Green
Peak Wavelength
565 nm (5650 Å)
View Details
LED Type
Orange; Orange
Peak Wavelength
610 nm (6100 Å)
Viewing Angle
90 degrees
View Details