IDEA, Inc. G983B Series G983B/Y

Description
Pins spaced on 2.54 mm centers in a single row
Datasheet
Description
Pins spaced on 2.54 mm centers in a single row
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G983B Series
G983B/Y
G983B Series G983B/Y
Pins spaced on 2.54 mm centers in a single row

Pins spaced on 2.54 mm centers in a single row

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G983B/Y
Product Name G983B Series
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
Luminous Intensity 9.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED; 3.5X2.8MM GREEN SMD LED, SMD LED, T&R - 70062766 - Allied Electronics, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Luminous Intensity 25 milliCandela
View Details
2 suppliers