IDEA, Inc. Round Through-Hole Lamp IGD 2391

Description
Round lamp, 1" leads, diffused
Description
Round lamp, 1" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IGD 2391
Round Through-Hole Lamp IGD 2391
Round lamp, 1" leads, diffused

Round lamp, 1" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IGD 2391
Product Name Round Through-Hole Lamp
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details