icotek GmbH Cable Grommets QT 4

Description
Cable grommet
Request a Quote
Description
Cable grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2836501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2836501
Cable Grommets 2836501
Cable grommet

Cable grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2836501
Product Name Cable Grommets
Inside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Cable Grommets - 2691841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details