RS Components, Ltd. Cable Grommets 2133616

Description
RS PRO Grommet (closed) , PVC Black , Pa
Request a Quote
Description
RS PRO Grommet (closed) , PVC Black , Pa
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2133616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2133616
Cable Grommets 2133616
RS PRO Grommet (closed) , PVC Black , Pa

RS PRO Grommet (closed) , PVC Black , Pa

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2133616
Product Name Cable Grommets
Groove Width 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0669 inch (1.7 mm)
Material Other; Polyvinyl Chloride
View Details
Cable Grommets - 1366890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Cable Grommets - 2414596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4724 inch (12 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Cable Grommets - 2133612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.1772 inch (4.5 mm)
Material Plastic; Other; Polyethylene
View Details