Sugatsune America, Inc. CABLE GROMMET - S60/BLK S60/BLK

Description
Material Plastic (ABS) Finish Black Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic (ABS) Finish Black Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

S60/BLK is a black ABS cable grommet with a bore diameter of 48.5 mm, an outer diameter of 60.5 mm, and a height of 19.8 mm. It accommodates panel thicknesses between 16.2 mm and 20.8 mm and weighs 13.7 grams. The item is sold in boxes of 600 pieces per carton of 350.

Datasheet Summary
Powered by GS/AI

S60/BLK is a black ABS cable grommet with a bore diameter of 48.5 mm, an outer diameter of 60.5 mm, and a height of 19.8 mm. It accommodates panel thicknesses between 16.2 mm and 20.8 mm and weighs 13.7 grams. The item is sold in boxes of 600 pieces per carton of 350.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - S60/BLK - S60/BLK - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - S60/BLK
S60/BLK
CABLE GROMMET - S60/BLK S60/BLK
Material Plastic (ABS) Finish Black Weight of Item (g) 13.7 Length or Depth of Item when closed (mm) 19.8 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 60.5 Height of Item (in) 2.4375 Width of Item (mm) 60.5 Width of Item (in) 2.4375 Round Bore Dimensions (mm) 48.5 Round Bore Dimensions (in) 1.9375 Bore Dimensions Height (mm) 48.5 Bore Dimensions Height (in) 1.9375 Bore Dimensions Width (mm) 48.5 Bore Dimensions Width (in) 1.9375 Diameter (mm) 44 Diameter (in) 1.75 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 16.2 Min. Panel Thickness (in) 0.625 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic (ABS)
  • Finish Black
  • Weight of Item (g) 13.7
  • Length or Depth of Item when closed (mm) 19.8
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 60.5
  • Height of Item (in) 2.4375
  • Width of Item (mm) 60.5
  • Width of Item (in) 2.4375
  • Round Bore Dimensions (mm) 48.5
  • Round Bore Dimensions (in) 1.9375
  • Bore Dimensions Height (mm) 48.5
  • Bore Dimensions Height (in) 1.9375
  • Bore Dimensions Width (mm) 48.5
  • Bore Dimensions Width (in) 1.9375
  • Diameter (mm) 44
  • Diameter (in) 1.75
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 16.2
  • Min. Panel Thickness (in) 0.625
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number S60/BLK
Product Name CABLE GROMMET - S60/BLK
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S22DB - CHC-S22DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET - LN-72S/WHT - LN-72S/WHT - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details