icotek Corp KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 42247.200

Description
The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating. The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi cable transit frame. The split multi cable transit frames KEL match exactly the cut-out dimensions of 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The size KEL-B matches the cut-out dimensions of 46 × 46 mm measuring instruments. Based on the frame sizes KEL 16 and KEL 24, there are also extended versions with additional middle frames available. Thus allowing a quick, easy and cost effective routing solution for up to 120 cables or hoses. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating. The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi cable transit frame. The split multi cable transit frames KEL match exactly the cut-out dimensions of 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The size KEL-B matches the cut-out dimensions of 46 × 46 mm measuring instruments. Based on the frame sizes KEL 16 and KEL 24, there are also extended versions with additional middle frames available. Thus allowing a quick, easy and cost effective routing solution for up to 120 cables or hoses. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42247.200 - icotek Corp
Chicago, IL, United States
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12
42247.200
KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 42247.200
The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating. The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi cable transit frame. The split multi cable transit frames KEL match exactly the cut-out dimensions of 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The size KEL-B matches the cut-out dimensions of 46 × 46 mm measuring instruments. Based on the frame sizes KEL 16 and KEL 24, there are also extended versions with additional middle frames available. Thus allowing a quick, easy and cost effective routing solution for up to 120 cables or hoses. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets

The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating.

The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi cable transit frame. The split multi cable transit frames KEL match exactly the cut-out dimensions of 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The size KEL-B matches the cut-out dimensions of 46 × 46 mm measuring instruments.

Based on the frame sizes KEL 16 and KEL 24, there are also extended versions with additional middle frames available. Thus allowing a quick, easy and cost effective routing solution for up to 120 cables or hoses.

For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used.

A flat rubber gasket is included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42247.200
Product Name KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 25
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP66 / UL Type 12 - 43725 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 16
Diameter 0.87 inch (22 mm)
View Details
Split Cable Glands - QVT - icotek GmbH
Specs
Ratings UL94-V0, Self-extinguishing, IP54
Number of Cables 1 to 16
Diameter 0.63 to 1.97 inch (16 to 50 mm)
View Details
 - RISWAT® Cable and Pipe Penetration - CSD Sealing Systems, LLC
Specs
Features Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details