icotek Corp EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function 39711.01

Description
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed
Datasheet
Description
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function - 39711.01 - icotek Corp
Chicago, IL, United States
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function
39711.01
EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function 39711.01
The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited. The ground straps are available with M4 or M6 holes. Advantages & Benefits Very flexible assembly Ideal for difficult to access installations Ground straps with pressed-on connecting end pads Standard products, short delivery times UL listed

The ground straps are fitted with a shield clamp at one end. This solution is used where space is limited.

The ground straps are available with M4 or M6 holes.


Advantages & Benefits

  • Very flexible assembly
  • Ideal for difficult to access installations
  • Ground straps with pressed-on connecting end pads
  • Standard products, short delivery times
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 39711.01
Product Name EMC Shield Clamps on Ground Straps- with or without Integrated Cable Fixing Function
Material Steel; Shield clamp: Spring steel, zinc plated Base frame: Cu-ETP
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Powerpole ® 15/45 Mounting Clamp 2 or 4 pole - 1462G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details