icotek Corp KEL-EMC-PF Cable Assembly Bracket- for Mounting Individual Shield Clamps 39192

Description
The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields. The EMC clamp is assembled inside the control panel. For this process the fixing screws for the assembly of the KEL frame on the panel are used. A female screw thread M5 is already integrated in the KEL-EMC-PF bracket. The KDR-EMC-PFM type can be mounted on icotek enclosure base plates with slide frames KDR-ESR-VX25. Depending on the cable diameter, the corresponding PFS shield clamp can be snapped onto the EMC bracket. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes M5 Mounting hole for ground strap or PE connection Direct, easy and quick contact to the enclosure Designed for high density applications Replacement for EMC cable glands, even for pre-terminated cables
Datasheet
Description
The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields. The EMC clamp is assembled inside the control panel. For this process the fixing screws for the assembly of the KEL frame on the panel are used. A female screw thread M5 is already integrated in the KEL-EMC-PF bracket. The KDR-EMC-PFM type can be mounted on icotek enclosure base plates with slide frames KDR-ESR-VX25. Depending on the cable diameter, the corresponding PFS shield clamp can be snapped onto the EMC bracket. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes M5 Mounting hole for ground strap or PE connection Direct, easy and quick contact to the enclosure Designed for high density applications Replacement for EMC cable glands, even for pre-terminated cables
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-EMC-PF Cable Assembly Bracket- for Mounting Individual Shield Clamps - 39192 - icotek Corp
Chicago, IL, United States
KEL-EMC-PF Cable Assembly Bracket- for Mounting Individual Shield Clamps
39192
KEL-EMC-PF Cable Assembly Bracket- for Mounting Individual Shield Clamps 39192
The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields. The EMC clamp is assembled inside the control panel. For this process the fixing screws for the assembly of the KEL frame on the panel are used. A female screw thread M5 is already integrated in the KEL-EMC-PF bracket. The KDR-EMC-PFM type can be mounted on icotek enclosure base plates with slide frames KDR-ESR-VX25. Depending on the cable diameter, the corresponding PFS shield clamp can be snapped onto the EMC bracket. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes M5 Mounting hole for ground strap or PE connection Direct, easy and quick contact to the enclosure Designed for high density applications Replacement for EMC cable glands, even for pre-terminated cables

The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields.

The EMC clamp is assembled inside the control panel. For this process the fixing screws for the assembly of the KEL frame on the panel are used. A female screw thread M5 is already integrated in the KEL-EMC-PF bracket.

The KDR-EMC-PFM type can be mounted on icotek enclosure base plates with slide frames KDR-ESR-VX25.

Depending on the cable diameter, the corresponding PFS shield clamp can be snapped onto the EMC bracket.


Advantages & Benefits

  • Large surface contact between cable shield and housing, especially on conductive coated surfaces
  • Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes
  • M5 Mounting hole for ground strap or PE connection
  • Direct, easy and quick contact to the enclosure
  • Designed for high density applications
  • Replacement for EMC cable glands, even for pre-terminated cables
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Clamps
Product Number 39192
Product Name KEL-EMC-PF Cable Assembly Bracket- for Mounting Individual Shield Clamps
Material Steel; Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Cable Clips & Clamps - 612906 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.945 inch (24 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details