TE Connectivity Connector Strain Relief 200686-4

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 200686-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
200686-4
Connector Strain Relief 200686-4
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Configuration Features Number of Positions : 14 Dimensions Product Height : 31.75 MM  [1.25 INCH ] Product Length : 28.58 MM  [1.125 INCH ] Product Width : 15.88 MM  [.625 INCH ] Mechanical Attachment Thread Size : 4-40 UNC, 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 14

Dimensions


  • Product Height : 31.75 MM  [1.25 INCH ]
  • Product Length : 28.58 MM  [1.125 INCH ]
  • Product Width : 15.88 MM  [.625 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC, 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Strain Relief Clamp Kit, 14Way, Steel; Accessory Type Amp Te Connectivity - 16M3893 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Kit, 14Way, Steel; Accessory Type Amp Te Connectivity
16M3893
Strain Relief Clamp Kit, 14Way, Steel; Accessory Type Amp Te Connectivity 16M3893
STRAIN RELIEF CLAMP KIT, 14WAY, STEEL; Accessory Type:Strain Relief Clamp Kit; For Use With:14 Position Standard Connectors; No. of Positions:-; Strain Relief Material:Steel; Product Range:M Series Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP KIT, 14WAY, STEEL; Accessory Type:Strain Relief Clamp Kit; For Use With:14 Position Standard Connectors; No. of Positions:-; Strain Relief Material:Steel; Product Range:M Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 200686-4 16M3893
Product Name Connector Strain Relief Strain Relief Clamp Kit, 14Way, Steel; Accessory Type Amp Te Connectivity
Material Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 1546350-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5747194-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details