icotek Corp SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32351

Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails - 32351 - icotek Corp
Chicago, IL, United States
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
32351
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32351
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits.

The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32351
Product Name SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
Material Steel; Polyamide Snap foot: Spring steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details