Interpower Multi Cable Liquid Tight Strain Relief 85826200

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1" NPT Mounting Hole: 34.3mm Wrenching Flats: 42mm Number of Holes: 6 Diameter of Holes: 6.5mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1" NPT Mounting Hole: 34.3mm Wrenching Flats: 42mm Number of Holes: 6 Diameter of Holes: 6.5mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Cable Liquid Tight Strain Relief - 85826200 - Interpower
Oskaloosa, IA, United States
Multi Cable Liquid Tight Strain Relief
85826200
Multi Cable Liquid Tight Strain Relief 85826200
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Male Thread Type: 1" NPT Mounting Hole: 34.3mm Wrenching Flats: 42mm Number of Holes: 6 Diameter of Holes: 6.5mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Male Thread Type: 1" NPT

Mounting Hole: 34.3mm

Wrenching Flats: 42mm

Number of Holes: 6

Diameter of Holes: 6.5mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85826200
Product Name Multi Cable Liquid Tight Strain Relief
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Strain Relief Liquid Tight Flex - 85820110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details