icotek Corp ZL Strain Relief Plates- for Screw Assembly 32234

Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Description
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Datasheet Summary
Powered by GS/AI

The ZL Strain Relief Plate (Part No. 32234) is designed for both static and dynamic applications, providing effective organization and securing of cables in machines, control panels, or drag chains. It complies with EN 62444 standards for secure strain relief and allows for easy mounting of cables or pneumatic tubing using cable ties. This specific model accommodates a maximum cable width of 139.5 mm and features dimensions of 121 mm in length, 40 mm in height, and 10 mm in width. The plate is constructed from polyamide, with inlay bushings available in aluminum or brass for enhanced stability in high vibration environments. It operates within a temperature range of -40 °C to 140 °C and is free from silicone and halogens. The ZL Strain Relief Plate is suitable for applications requiring high cable density and versatile utilization.

Datasheet Summary
Powered by GS/AI

The ZL Strain Relief Plate (Part No. 32234) is designed for both static and dynamic applications, providing effective organization and securing of cables in machines, control panels, or drag chains. It complies with EN 62444 standards for secure strain relief and allows for easy mounting of cables or pneumatic tubing using cable ties. This specific model accommodates a maximum cable width of 139.5 mm and features dimensions of 121 mm in length, 40 mm in height, and 10 mm in width. The plate is constructed from polyamide, with inlay bushings available in aluminum or brass for enhanced stability in high vibration environments. It operates within a temperature range of -40 °C to 140 °C and is free from silicone and halogens. The ZL Strain Relief Plate is suitable for applications requiring high cable density and versatile utilization.

Suppliers

Company
Product
Description
Supplier Links
ZL Strain Relief Plates- for Screw Assembly - 32234 - icotek Corp
Chicago, IL, United States
ZL Strain Relief Plates- for Screw Assembly
32234
ZL Strain Relief Plates- for Screw Assembly 32234
The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers. The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties. By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments. Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes. For multilayer installation please use DH spacers. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate ZL is used for static or dynamic applications for organizing and securing cables on machines, control panels or cable carriers.

The design of the strain relief unit provides secure strain relief according to EN 62444. Mount of the cables or pneumatic tubing is easily done using cable ties.

By using aluminum (ZL-AB types) or brass (ZL-MS types) nuts for the screw holes, a better fit of the strain relief plate is achieved, even in high vibration environments.

Strain relief plates ZL 03 | 04 | 05 feature different comb widths. Thus providing a multi-purpose product for various cable sizes.

For multilayer installation please use DH spacers.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32234
Product Name ZL Strain Relief Plates- for Screw Assembly
Material Aluminum; Polyamide Inlay bushings: Aluminum Inlay bushings: Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-327137-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Strain Relief Liquid Tight Flex - 85820230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland, Industrial, Dark Grey, PG 7, 2.5-6.5 Clamping Range - 70074507 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details